Murata Power Solutions Crystals XRCGB27M120F3M00R0

Description
27.12MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
27.12MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-5581-6-ND - DigiKey
Thief River Falls, MN, United States
27.12MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

27.12MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-5581-2-ND - DigiKey
Thief River Falls, MN, United States
27.12MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

27.12MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-5581-1-ND - DigiKey
Thief River Falls, MN, United States
27.12MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

27.12MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1362453-XRCGB27M120F3M00R0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1362453-XRCGB27M120F3M00R0
Crystals, Oscillators, Resonators - Crystals 1362453-XRCGB27M120F3M00R0
Win Source Part Number: 1362453-XRCGB27M120F 3M00R0 Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 43 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: XRCGB Package: Tape & Reel Product Status: Active Frequency: 27.12 MHz Package / Case: 4-SMD, No Lead Base Product Number: XRCGB Mounting Type: Surface Mount HTSUS: 8541.60.0060 ESR (Equivalent Series Resistance): 150 Ohms Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) ECCN: EAR99 Frequency Stability: ±40ppm Frequency Tolerance: ±30ppm Load Capacitance: 6pF Operating Mode: Fundamental

Win Source Part Number: 1362453-XRCGB27M120F3M00R0
Category: Crystals, Oscillators, Resonators - Crystals
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 43 pct.
Type: MHz Crystal
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: XRCGB
Package: Tape & Reel
Product Status: Active
Frequency: 27.12 MHz
Package / Case: 4-SMD, No Lead
Base Product Number: XRCGB
Mounting Type: Surface Mount
HTSUS: 8541.60.0060
ESR (Equivalent Series Resistance): 150 Ohms
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.028" (0.70mm)
ECCN: EAR99
Frequency Stability: ±40ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 6pF
Operating Mode: Fundamental

Buy Now Datasheet
Crystal Units - 7474950 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
7474950
Crystal Units 7474950
Murata XRCGB27M120F3M00R0 Crystal

Murata XRCGB27M120F3M00R0 Crystal

Supplier's Site
Crystal Units - 1253187 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1253187
Crystal Units 1253187
Murata XRCGB27M120F3M00R0 Crystal

Murata XRCGB27M120F3M00R0 Crystal

Supplier's Site
Crystal Units - 7474950P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
7474950P
Crystal Units 7474950P
Murata XRCGB27M120F3M00R0 Crystal

Murata XRCGB27M120F3M00R0 Crystal

Supplier's Site
CRYSTAL 27.1200MHZ 6PF SMD

CRYSTAL 27.1200MHZ 6PF SMD

Supplier's Site
CRYSTAL 27.1200MHZ 6PF SMD

CRYSTAL 27.1200MHZ 6PF SMD

Supplier's Site Datasheet
Crystal Resonator, 27.1200Mhz, 70Ppm; Frequency Nom Murata - 41T0877 - Newark, An Avnet Company
Chicago, IL, United States
Crystal Resonator, 27.1200Mhz, 70Ppm; Frequency Nom Murata
41T0877
Crystal Resonator, 27.1200Mhz, 70Ppm; Frequency Nom Murata 41T0877
CRYSTAL RESONATOR, 27.1200MHZ, 70PPM; Frequency Nom:27.12MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:40ppm; Load Capacitance:6pF; Frequency Tolerance + / -:30ppm; Product Range:XRCGB Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL RESONATOR, 27.1200MHZ, 70PPM; Frequency Nom:27.12MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:40ppm; Load Capacitance:6pF; Frequency Tolerance + / -:30ppm; Product Range:XRCGB Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Crystals Oscillators Crystals Crystals Crystals Crystals Resonators
Product Number 490-5581-6-ND 1362453-XRCGB27M120F3M00R0 7474950 7474950P XRCGB27M120F3M00R0 XRCGB27M120F3M00R0 41T0877
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystal Units Crystal Units Crystals Crystals Crystal Resonator, 27.1200Mhz, 70Ppm; Frequency Nom Murata
Package / Form Factor Surface Mount; 4-SMD, No Lead 4-SMD, No Lead Smd Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS RoHS RoHS
Frequency Stability 40 ppm 40 ppm 40 ppm 40 ppm 40 ppm
Load Capacitance 6 pF 6 pF 6 pF 6 pF
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data