Murata Power Solutions Crystals XRCGB27M120F3A00R0

Description
27.12MHz ±30ppm Crystal 6pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
27.12MHz ±30ppm Crystal 6pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-12148-6-ND - DigiKey
Thief River Falls, MN, United States
27.12MHz ±30ppm Crystal 6pF 80 Ohms 4-SMD, No Lead

27.12MHz ±30ppm Crystal 6pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-12148-2-ND - DigiKey
Thief River Falls, MN, United States
27.12MHz ±30ppm Crystal 6pF 80 Ohms 4-SMD, No Lead

27.12MHz ±30ppm Crystal 6pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-12148-1-ND - DigiKey
Thief River Falls, MN, United States
27.12MHz ±30ppm Crystal 6pF 80 Ohms 4-SMD, No Lead

27.12MHz ±30ppm Crystal 6pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal Units - 2763852P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2763852P
Crystal Units 2763852P
Murata XRCGB27M120F3A00R0 Crystal Unit

Murata XRCGB27M120F3A00R0 Crystal Unit

Supplier's Site
Crystal Units - 2763852 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2763852
Crystal Units 2763852
Murata XRCGB27M120F3A00R0 Crystal Unit

Murata XRCGB27M120F3A00R0 Crystal Unit

Supplier's Site
Crystal Units - 2763851 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2763851
Crystal Units 2763851
Murata XRCGB27M120F3A00R0 Crystal Unit

Murata XRCGB27M120F3A00R0 Crystal Unit

Supplier's Site
Crystal, 27.12Mhz, 6Pf, Smd, 2Mm X 1.6Mm; Frequency Nom Murata - 69AC6755 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 27.12Mhz, 6Pf, Smd, 2Mm X 1.6Mm; Frequency Nom Murata
69AC6755
Crystal, 27.12Mhz, 6Pf, Smd, 2Mm X 1.6Mm; Frequency Nom Murata 69AC6755
CRYSTAL, 27.12MHZ, 6PF, SMD, 2MM X 1.6MM; Frequency Nom:27.12MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:35ppm; Load Capacitance:6pF; Frequency Tolerance + / -:30ppm; Product Range:XRCGB Series; Operating RoHS Compliant: Yes

CRYSTAL, 27.12MHZ, 6PF, SMD, 2MM X 1.6MM; Frequency Nom:27.12MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:35ppm; Load Capacitance:6pF; Frequency Tolerance + / -:30ppm; Product Range:XRCGB Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 27.1200MHZ 6PF SMD

CRYSTAL 27.1200MHZ 6PF SMD

Supplier's Site
CRYSTAL 27.1200MHZ 6PF SMD

CRYSTAL 27.1200MHZ 6PF SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Crystals Crystals Crystals Crystals Crystals
Product Number 490-12148-6-ND 2763852P 69AC6755 XRCGB27M120F3A00R0 XRCGB27M120F3A00R0
Product Name Crystals Crystal Units Crystal, 27.12Mhz, 6Pf, Smd, 2Mm X 1.6Mm; Frequency Nom Murata Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 35 ppm 35 ppm 35 ppm
Load Capacitance 6 pF 6 pF 6 pF 6 pF 6 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 8150481 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 25 ppm
View Details
Crystal Units - 7293265 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Surface Mount Crystals - ECS-120-32-5PXDU-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details