Murata Electronics Crystals XRCGB27M120F2P11R0

Description
27.12MHz ±20ppm Crystal 6pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
27.12MHz ±20ppm Crystal 6pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-XRCGB27M120F2P11R0DKR-ND - DigiKey
Thief River Falls, MN, United States
27.12MHz ±20ppm Crystal 6pF 80 Ohms 4-SMD, No Lead

27.12MHz ±20ppm Crystal 6pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-XRCGB27M120F2P11R0CT-ND - DigiKey
Thief River Falls, MN, United States
27.12MHz ±20ppm Crystal 6pF 80 Ohms 4-SMD, No Lead

27.12MHz ±20ppm Crystal 6pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-XRCGB27M120F2P11R0TR-ND - DigiKey
Thief River Falls, MN, United States
27.12MHz ±20ppm Crystal 6pF 80 Ohms 4-SMD, No Lead

27.12MHz ±20ppm Crystal 6pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 27.12Mhz, 6Pf, 2Mm X 1.6Mm Rohs Compliant Murata - 33AK7255 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 27.12Mhz, 6Pf, 2Mm X 1.6Mm Rohs Compliant Murata
33AK7255
Crystal, 27.12Mhz, 6Pf, 2Mm X 1.6Mm Rohs Compliant Murata 33AK7255
CRYSTAL, 27.12MHZ, 6PF, 2MM X 1.6MM ROHS COMPLIANT: YES

CRYSTAL, 27.12MHZ, 6PF, 2MM X 1.6MM ROHS COMPLIANT: YES

Supplier's Site
CRYSTALS 2.0X1.6MM 27.12MHZ CRYS

CRYSTALS 2.0X1.6MM 27.12MHZ CRYS

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 490-XRCGB27M120F2P11R0DKR-ND 33AK7255 XRCGB27M120F2P11R0
Product Name Crystals Crystal, 27.12Mhz, 6Pf, 2Mm X 1.6Mm Rohs Compliant Murata Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 20 ppm
Load Capacitance 6 pF 6 pF
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-2520 THR 26MHZ - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
4 Pin Crystal C3E - C3E-8.000-10-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 8 MHz
Load Capacitance 10 pF
View Details
Surface Mount Crystals - ECS-100-18-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers