Murata Power Solutions Crystals XRCGB27M120F2P10R0

Description
27.12MHz ±20ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
27.12MHz ±20ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-18319-1-ND - DigiKey
Thief River Falls, MN, United States
27.12MHz ±20ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

27.12MHz ±20ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-18319-6-ND - DigiKey
Thief River Falls, MN, United States
27.12MHz ±20ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

27.12MHz ±20ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-18319-2-ND - DigiKey
Thief River Falls, MN, United States
27.12MHz ±20ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

27.12MHz ±20ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal Units - 2763850P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2763850P
Crystal Units 2763850P
Murata XRCGB27M120F2P10R0 Crystal Unit

Murata XRCGB27M120F2P10R0 Crystal Unit

Supplier's Site
Crystal Units - 2763849 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2763849
Crystal Units 2763849
Murata XRCGB27M120F2P10R0 Crystal Unit

Murata XRCGB27M120F2P10R0 Crystal Unit

Supplier's Site
Crystal Units - 2763850 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2763850
Crystal Units 2763850
Murata XRCGB27M120F2P10R0 Crystal Unit

Murata XRCGB27M120F2P10R0 Crystal Unit

Supplier's Site
Crystal, 27.12Mhz, 10Pf, Smd, 2 X 1.6Mm; Frequency Nom Murata - 69AC6754 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 27.12Mhz, 10Pf, Smd, 2 X 1.6Mm; Frequency Nom Murata
69AC6754
Crystal, 27.12Mhz, 10Pf, Smd, 2 X 1.6Mm; Frequency Nom Murata 69AC6754
CRYSTAL, 27.12MHZ, 10PF, SMD, 2 X 1.6MM; Frequency Nom:27.12MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:20ppm; Load Capacitance:10pF; Frequency Tolerance + / -:20ppm; Product Range:XRCGB Series; Operating RoHS Compliant: Yes

CRYSTAL, 27.12MHZ, 10PF, SMD, 2 X 1.6MM; Frequency Nom:27.12MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:20ppm; Load Capacitance:10pF; Frequency Tolerance + / -:20ppm; Product Range:XRCGB Series; Operating RoHS Compliant: Yes

Supplier's Site
CRYSTAL 27.1200MHZ 10PF SMD

CRYSTAL 27.1200MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals Crystals
Product Number 490-18319-1-ND 2763850P 69AC6754 XRCGB27M120F2P10R0
Product Name Crystals Crystal Units Crystal, 27.12Mhz, 10Pf, Smd, 2 X 1.6Mm; Frequency Nom Murata Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 20 ppm 20 ppm
Load Capacitance 10 pF 10 pF 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1735872 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CM8VT1A03-32.768KHZ12.5PF20PPMTAQCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Surface Mount Crystals - ECS-120-32-28AX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details