Murata Power Solutions Crystals XRCGB27M120F0Z00R0

Description
CRYSTAL 27.1200MHZ 6PF SMD
Request a Quote Datasheet
Description
CRYSTAL 27.1200MHZ 6PF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-XRCGB27M120F0Z00R0CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 27.1200MHZ 6PF SMD

CRYSTAL 27.1200MHZ 6PF SMD

Buy Now Datasheet
Crystals - 490-XRCGB27M120F0Z00R0TR-ND - DigiKey
Thief River Falls, MN, United States
27.12MHz ±100ppm Crystal 6pF 4-SMD, No Lead

27.12MHz ±100ppm Crystal 6pF 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-XRCGB27M120F0Z00R0DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 27.1200MHZ 6PF SMD

CRYSTAL 27.1200MHZ 6PF SMD

Buy Now Datasheet
Crystal, 27.12Mhz, 6Pf, Smd, 2Mm X 1.6Mm; Frequency Nom Murata - 69AC6753 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 27.12Mhz, 6Pf, Smd, 2Mm X 1.6Mm; Frequency Nom Murata
69AC6753
Crystal, 27.12Mhz, 6Pf, Smd, 2Mm X 1.6Mm; Frequency Nom Murata 69AC6753
CRYSTAL, 27.12MHZ, 6PF, SMD, 2MM X 1.6MM; Frequency Nom:27.12MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:100ppm; Load Capacitance:6pF; Frequency Tolerance + / -:100ppm; Product Range:XRCGB Series; Operating RoHS Compliant: Yes

CRYSTAL, 27.12MHZ, 6PF, SMD, 2MM X 1.6MM; Frequency Nom:27.12MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:100ppm; Load Capacitance:6pF; Frequency Tolerance + / -:100ppm; Product Range:XRCGB Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 27.1200MHZ 6PF SMD

CRYSTAL 27.1200MHZ 6PF SMD

Supplier's Site Datasheet
CRYSTAL 27.1200MHZ 6PF SMD

CRYSTAL 27.1200MHZ 6PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals Crystals
Product Number 490-XRCGB27M120F0Z00R0CT-ND 69AC6753 XRCGB27M120F0Z00R0 XRCGB27M120F0Z00R0
Product Name Crystals Crystal, 27.12Mhz, 6Pf, Smd, 2Mm X 1.6Mm; Frequency Nom Murata Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 100 ppm 100 ppm 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-18-23G-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
4 suppliers
Crystal Oscillators - 7960491 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CM7VT1ALOWESR32.768KHZ7PF10TBQATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details