Murata Electronics Crystals XRCGB27M000F2P02R0

Description
27MHz ±20ppm Crystal 10pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
27MHz ±20ppm Crystal 10pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-18315-2-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±20ppm Crystal 10pF 150 Ohms 4-SMD, No Lead

27MHz ±20ppm Crystal 10pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-18315-1-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±20ppm Crystal 10pF 150 Ohms 4-SMD, No Lead

27MHz ±20ppm Crystal 10pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-18315-6-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±20ppm Crystal 10pF 150 Ohms 4-SMD, No Lead

27MHz ±20ppm Crystal 10pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 27.0000MHZ 10PF SMD

CRYSTAL 27.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number 490-18315-2-ND XRCGB27M000F2P02R0
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details
MHz AT-Cut Quartz Crystal (Medical Grade) - CC7A-T1A Medical - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 14 to 50 MHz
View Details
4 Pin Crystal C3E - C3E-8.000-18-2020-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 8 MHz
Load Capacitance 18 pF
View Details
Surface Mount Crystals - ECS-120-8-36-CKM-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers