Murata Electronics Crystals XRCGB26M000F1SBLR0

Description
26MHz ±10ppm Crystal 7pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
26MHz ±10ppm Crystal 7pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-XRCGB26M000F1SBLR0DKR-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±10ppm Crystal 7pF 60 Ohms 4-SMD, No Lead

26MHz ±10ppm Crystal 7pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-XRCGB26M000F1SBLR0TR-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±10ppm Crystal 7pF 60 Ohms 4-SMD, No Lead

26MHz ±10ppm Crystal 7pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-XRCGB26M000F1SBLR0CT-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±10ppm Crystal 7pF 60 Ohms 4-SMD, No Lead

26MHz ±10ppm Crystal 7pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
2.0X1.6MM 26.0MHZ CRYSTAL UNIT +

2.0X1.6MM 26.0MHZ CRYSTAL UNIT +

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 490-XRCGB26M000F1SBLR0DKR-ND XRCGB26M000F1SBLR0
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 20 ppm
Load Capacitance 7 pF 7 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 8238938P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 7.37 MHz
View Details
Crystals - 2195-CM7VT1ALOWESR32.768KHZ9PF20TAQCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
4 Pin Crystal C3E - C3E-14.7456-18-1530-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 14.75 MHz
Load Capacitance 18 pF
View Details