26MHz ±10ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
2.0X1.6MM 26.0MHZ CRYSTAL UNIT +
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Crystals | Crystals |
| Product Number | 490-XRCGB26M000F1SBDR0TR-ND | XRCGB26M000F1SBDR0 |
| Product Name | Crystals | Crystals |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount |
| Frequency Stability | 20 ppm | |
| Load Capacitance | 12 pF | 12 pF |