Murata Electronics Crystal Units XRCGB26M000F1S2ER0

Description
Murata XRCGB26M000F1S2ER0 Crystal Unit
Request a Quote
Description
Murata XRCGB26M000F1S2ER0 Crystal Unit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 2365076 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2365076
Crystal Units 2365076
Murata XRCGB26M000F1S2ER0 Crystal Unit

Murata XRCGB26M000F1S2ER0 Crystal Unit

Supplier's Site
Crystal Units - 2365076P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2365076P
Crystal Units 2365076P
Murata XRCGB26M000F1S2ER0 Crystal Unit

Murata XRCGB26M000F1S2ER0 Crystal Unit

Supplier's Site
Crystal Units - 2365075 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2365075
Crystal Units 2365075
Murata XRCGB26M000F1S2ER0 Crystal Unit

Murata XRCGB26M000F1S2ER0 Crystal Unit

Supplier's Site
2.0X1.6MM 26.0MHZ CRYSTAL UNIT +

2.0X1.6MM 26.0MHZ CRYSTAL UNIT +

Supplier's Site

Technical Specifications

  RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 2365076 XRCGB26M000F1S2ER0
Product Name Crystal Units Crystals
Package / Form Factor Surface Mount Surface Mount; Surface Mount
Features / Standards RoHS
Frequency 26 MHz 26 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-12-30BQ-ADS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
4 Pin Crystal C1E - C1E-38.400-10-1530-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 38.4 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
3 suppliers
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details