Murata Electronics Crystals XRCGB26M000F1S1LR0

Description
26MHz ±10ppm Crystal 7pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
26MHz ±10ppm Crystal 7pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-XRCGB26M000F1S1LR0TR-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±10ppm Crystal 7pF 60 Ohms 4-SMD, No Lead

26MHz ±10ppm Crystal 7pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
2.0X1.6MM 26.0MHZ CRYSTAL UNIT +

2.0X1.6MM 26.0MHZ CRYSTAL UNIT +

Supplier's Site
Crystal, 26Mhz, 7Pf, Smd, 2Mm X 1.6Mm Rohs Compliant Murata - 61AK2653 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 26Mhz, 7Pf, Smd, 2Mm X 1.6Mm Rohs Compliant Murata
61AK2653
Crystal, 26Mhz, 7Pf, Smd, 2Mm X 1.6Mm Rohs Compliant Murata 61AK2653
CRYSTAL, 26MHZ, 7PF, SMD, 2MM X 1.6MM ROHS COMPLIANT: YES

CRYSTAL, 26MHZ, 7PF, SMD, 2MM X 1.6MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 490-XRCGB26M000F1S1LR0TR-ND XRCGB26M000F1S1LR0 61AK2653
Product Name Crystals Crystals Crystal, 26Mhz, 7Pf, Smd, 2Mm X 1.6Mm Rohs Compliant Murata
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Frequency Stability 10 ppm
Load Capacitance 7 pF 7 pF
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-8-33Q-RES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
4 suppliers
4 Pin Crystal C3E - C3E-32.000-12-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 32 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CC1V-T1A-1.2288MHZ-10PF-100PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details