Murata Electronics Crystals XRCGB26M000F1H89R0

Description
26MHz ±10ppm Crystal 5pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
26MHz ±10ppm Crystal 5pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-XRCGB26M000F1H89R0CT-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±10ppm Crystal 5pF 60 Ohms 4-SMD, No Lead

26MHz ±10ppm Crystal 5pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-XRCGB26M000F1H89R0TR-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±10ppm Crystal 5pF 60 Ohms 4-SMD, No Lead

26MHz ±10ppm Crystal 5pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 994940-XRCGB26M000F1H89R0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
994940-XRCGB26M000F1H89R0
Crystals, Oscillators, Resonators - Crystals 994940-XRCGB26M000F1H89R0
Win Source Part Number: 994940-XRCGB26M000F1 H89R0 Category: Crystals, Oscillators, Resonators>Crystals Series: XRCGB Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 26 MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 5pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: Murata Electronics Other Names: 490-XRCGB26M000F1H89 R0TR,490-XRCGB26M000 F1H89R0CT,490-XRCGB2 6M000F1H89R0DKR Product Status: Not For New Designs

Win Source Part Number: 994940-XRCGB26M000F1H89R0
Category: Crystals, Oscillators, Resonators>Crystals
Series: XRCGB
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 26 MHz
ESR (Equivalent Series Resistance): 60 Ohms
Frequency Stability: ±10ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 5pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -30°C ~ 85°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: Murata Electronics
Other Names: 490-XRCGB26M000F1H89R0TR,490-XRCGB26M000F1H89R0CT,490-XRCGB26M000F1H89R0DKR
Product Status: Not For New Designs

Buy Now Datasheet
26.0MHZ CRYSTAL UNIT +/-10PPM IN

26.0MHZ CRYSTAL UNIT +/-10PPM IN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals
Product Number 490-XRCGB26M000F1H89R0CT-ND 994940-XRCGB26M000F1H89R0 XRCGB26M000F1H89R0
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 10 ppm 10 ppm
Load Capacitance 5 pF 5 pF
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data