Murata Electronics Crystals XRCGB26M000F1H2CR0

Description
26MHz ±10ppm Crystal 7pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
26MHz ±10ppm Crystal 7pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-XRCGB26M000F1H2CR0TR-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±10ppm Crystal 7pF 50 Ohms 4-SMD, No Lead

26MHz ±10ppm Crystal 7pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 26.0000MHZ 7PF SMD

CRYSTAL 26.0000MHZ 7PF SMD

Supplier's Site Datasheet
CRYSTAL 26.0000MHZ 7PF SMD

CRYSTAL 26.0000MHZ 7PF SMD

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 490-XRCGB26M000F1H2CR0TR-ND XRCGB26M000F1H2CR0 XRCGB26M000F1H2CR0
Product Name Crystals Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount; Surface Mount
Frequency Stability 10 ppm 10 ppm
Load Capacitance 7 pF 7 pF 7 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
Surface Mount Crystals - ECS-100-20-28AX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
Crystal Units - 1849657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Through hole
Features / Standards RoHS
Frequency Stability 30 ppm
View Details