Murata Electronics
Crystals
XRCGB25M000FFS1LR0
Description
CRYSTAL 25.0MHZ SMD
-
DigiKey
-
DigiKey
-
DigiKey
-
Acme Chip Technology Co., Limited
Request a Quote
Email Supplier
Datasheet
Description
CRYSTAL 25.0MHZ SMD
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Crystals |
Crystals |
|
Product Number
|
490-XRCGB25M000FFS1LR0TR-ND |
XRCGB25M000FFS1LR0 |
|
Product Name
|
Crystals |
Crystals |
|
Package / Form Factor
|
Surface Mount; 4-SMD, No Lead
|
Surface Mount; Surface Mount
|
|
Frequency Stability
|
12 ppm
|
|
|
Load Capacitance
|
7 pF
|
7 pF
|
Unlock Full Specs
to access all available technical data
Similar Products
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; C3E
Frequency
20 MHz
Load Capacitance
9 pF
View Details
Package / Form Factor
Smd
Features / Standards
RoHS
View Details
Package / Form Factor
PDIP
Features / Standards
RoHS
Frequency
8 MHz
View Details
Package / Form Factor
Through Hole; Cylindrical Can, Radial
Frequency Stability
50 ppm
Load Capacitance
18 pF
View Details