Murata Electronics Crystals XRCGB25M000F3V1BR0

Description
CRYSTAL 25.0MHZ SMD
Request a Quote Datasheet
Description
CRYSTAL 25.0MHZ SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-XRCGB25M000F3V1BR0CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 25.0MHZ SMD

CRYSTAL 25.0MHZ SMD

Buy Now Datasheet
Crystals - 490-XRCGB25M000F3V1BR0DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 25.0MHZ SMD

CRYSTAL 25.0MHZ SMD

Buy Now Datasheet
Crystals - 490-XRCGB25M000F3V1BR0TR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 25.0MHZ SMD

CRYSTAL 25.0MHZ SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 490-XRCGB25M000F3V1BR0CT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-24.000-8-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 8 pF
View Details
Oscillators - 2195-OM-7605-C8-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Crystals - 50-ECS-120.003-18-5PXEN-TR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; HC-49/US
Features / Standards Lead-Free
Frequency Stability 50 ppm
View Details
2 suppliers
SMD Seam Welded Crystal Resonator - SMCE-3225 - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 2.5mm
Features / Standards RoHS; Lead-Free
Frequency 8 to 156 MHz
View Details