Murata Power Solutions Crystals XRCGB25M000F3M00R0

Description
25MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-5578-1-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

25MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-5578-6-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

25MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-5578-2-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

25MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - XRCGB25M000F3M00R0 - 115673-XRCGB25M000F3M00R0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - XRCGB25M000F3M00R0
115673-XRCGB25M000F3M00R0
Crystals - XRCGB25M000F3M00R0 115673-XRCGB25M000F3M00R0
Manufacturer: Murata Electronics North America Win Source Part Number: 115673-XRCGB25M000F3 M00R0 Packaging: Reel - TR Type: MHz Crystal Height - Seated (Max): 0.028" (0.70mm) Mounting: SMD (SMT) Frequency: 25MHz Frequency Stability: ±40ppm ESR: 150 Ohm Frequency Tolerance: ±30ppm Load Capacitance: 6pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -30°C to 85°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 115673-XRCGB25M000F3M00R0
Packaging: Reel - TR
Type: MHz Crystal
Height - Seated (Max): 0.028" (0.70mm)
Mounting: SMD (SMT)
Frequency: 25MHz
Frequency Stability: ±40ppm
ESR: 150 Ohm
Frequency Tolerance: ±30ppm
Load Capacitance: 6pF
Operating Mode: Fundamental
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -30°C to 85°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Crystal Units - 7474940P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
7474940P
Crystal Units 7474940P
Murata XRCGB25M000F3M00R0 Crystal

Murata XRCGB25M000F3M00R0 Crystal

Supplier's Site
Crystal Units - 7474940 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
7474940
Crystal Units 7474940
Murata XRCGB25M000F3M00R0 Crystal

Murata XRCGB25M000F3M00R0 Crystal

Supplier's Site
Crystal Units - 1675524 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1675524
Crystal Units 1675524
Murata XRCGB25M000F3M00R0 Crystal

Murata XRCGB25M000F3M00R0 Crystal

Supplier's Site
CRYSTAL 25.0000MHZ 6PF SMD

CRYSTAL 25.0000MHZ 6PF SMD

Supplier's Site Datasheet
CRYSTAL 25.0000MHZ 6PF SMD

CRYSTAL 25.0000MHZ 6PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals Crystals Crystals Crystals
Product Number 490-5578-1-ND 115673-XRCGB25M000F3M00R0 7474940P 7474940 XRCGB25M000F3M00R0 XRCGB25M000F3M00R0
Product Name Crystals Crystals - XRCGB25M000F3M00R0 Crystal Units Crystal Units Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount Smd Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS RoHS
Frequency Stability 40 ppm 40 ppm 40 ppm 40 ppm
Load Capacitance 6 pF 6 pF 6 pF 6 pF 6 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.6-18-23A-EN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
2 suppliers
Crystal Units - 8149497P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49
Features / Standards RoHS
Frequency 7.37 MHz
View Details
Crystal Units - 6727622 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Resonator - SMLF-3215 32.768KHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details