Murata Electronics Crystals XRCGB25M000F3A1AR0

Description
25MHz ±30ppm Crystal 6pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±30ppm Crystal 6pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-XRCGB25M000F3A1AR0TR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 6pF 100 Ohms 4-SMD, No Lead

25MHz ±30ppm Crystal 6pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-XRCGB25M000F3A1AR0DKR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 6pF 100 Ohms 4-SMD, No Lead

25MHz ±30ppm Crystal 6pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-XRCGB25M000F3A1AR0CT-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 6pF 100 Ohms 4-SMD, No Lead

25MHz ±30ppm Crystal 6pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
2.0X1.6MM 25.0MHZ CRYSTAL UNIT +

2.0X1.6MM 25.0MHZ CRYSTAL UNIT +

Supplier's Site
2.0X1.6MM 25.0MHZ CRYSTAL UNIT +

2.0X1.6MM 25.0MHZ CRYSTAL UNIT +

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Crystals Crystals Crystals
Product Number 490-XRCGB25M000F3A1AR0TR-ND XRCGB25M000F3A1AR0 XRCGB25M000F3A1AR0
Product Name Crystals Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount; Surface Mount
Frequency Stability 35 ppm 35 ppm
Load Capacitance 6 pF 6 pF 6 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 11.0592MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 11.06 MHz
View Details
Crystals - XC516TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
2 suppliers
Crystal Oscillators - 7675257 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
4 Pin Crystal CA4 - CA4-25.000-18-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 25 MHz
Load Capacitance 18 pF
View Details