Murata Electronics Crystals XRCGB25M000F3A16R0

Description
25MHz ±30ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±30ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-XRCGB25M000F3A16R0TR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

25MHz ±30ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-XRCGB25M000F3A16R0CT-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

25MHz ±30ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-XRCGB25M000F3A16R0DKR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

25MHz ±30ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
2.0X1.6MM 25.0MHZ CRYSTAL UNIT +

2.0X1.6MM 25.0MHZ CRYSTAL UNIT +

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 490-XRCGB25M000F3A16R0TR-ND XRCGB25M000F3A16R0
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 35 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 7293240 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystals - XC760TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US - 4 Lead
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
4 Pin Crystal C3E - C3E-12.000-18-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 18 pF
View Details
Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details