Murata Electronics Crystals XRCGB25M000F3A01R0

Description
25MHz ±30ppm Crystal 8pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±30ppm Crystal 8pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-XRCGB25M000F3A01R0CT-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

25MHz ±30ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-XRCGB25M000F3A01R0DKR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

25MHz ±30ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-XRCGB25M000F3A01R0TR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

25MHz ±30ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1366379-XRCGB25M000F3A01R0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1366379-XRCGB25M000F3A01R0
Crystals, Oscillators, Resonators - Crystals 1366379-XRCGB25M000F3A01R0
Win Source Part Number: 1366379-XRCGB25M000F 3A01R0 Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 48 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: XRCGB Package: Tape & Reel Product Status: Active Frequency: 25 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8541.60.0060 ESR (Equivalent Series Resistance): 100 Ohms Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) ECCN: EAR99 Frequency Stability: ±35ppm Frequency Tolerance: ±30ppm Load Capacitance: 8pF Operating Mode: Fundamental

Win Source Part Number: 1366379-XRCGB25M000F3A01R0
Category: Crystals, Oscillators, Resonators - Crystals
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
Type: MHz Crystal
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: XRCGB
Package: Tape & Reel
Product Status: Active
Frequency: 25 MHz
Package / Case: 4-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8541.60.0060
ESR (Equivalent Series Resistance): 100 Ohms
Ratings: AEC-Q200
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.028" (0.70mm)
ECCN: EAR99
Frequency Stability: ±35ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 8pF
Operating Mode: Fundamental

Buy Now Datasheet
25.0MHZ CRYSTAL UNIT +/-30PPM IN

25.0MHZ CRYSTAL UNIT +/-30PPM IN

Supplier's Site Datasheet
25.0MHZ CRYSTAL UNIT +/-30PPM IN

25.0MHZ CRYSTAL UNIT +/-30PPM IN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals Crystals
Product Number 490-XRCGB25M000F3A01R0CT-ND 1366379-XRCGB25M000F3A01R0 XRCGB25M000F3A01R0 XRCGB25M000F3A01R0
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount; Surface Mount
Frequency Stability 35 ppm 35 ppm 35 ppm
Load Capacitance 8 pF 8 pF 8 pF
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data