Murata Electronics Crystals XRCGB25M000F2P01R0

Description
25MHz ±20ppm Crystal 8pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±20ppm Crystal 8pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-18303-1-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±20ppm Crystal 8pF 150 Ohms 4-SMD, No Lead

25MHz ±20ppm Crystal 8pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-18303-6-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±20ppm Crystal 8pF 150 Ohms 4-SMD, No Lead

25MHz ±20ppm Crystal 8pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-18303-2-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±20ppm Crystal 8pF 150 Ohms 4-SMD, No Lead

25MHz ±20ppm Crystal 8pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 25.0000MHZ 8PF SMD

CRYSTAL 25.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number 490-18303-1-ND XRCGB25M000F2P01R0
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-20PPM-TA-QAT3-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Load Capacitance 9 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Surface Mount Crystals - ECS-122.8-18-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-25.000-12-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 12 pF
View Details
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details