Murata Power Solutions Crystals XRCGB25M000F0L00R0

Description
25MHz ±100ppm Crystal 6pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±100ppm Crystal 6pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-5577-6-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±100ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

25MHz ±100ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-5577-1-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±100ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

25MHz ±100ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-5577-2-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±100ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

25MHz ±100ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1328327-XRCGB25M000F0L00R0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1328327-XRCGB25M000F0L00R0
Crystals, Oscillators, Resonators - Crystals 1328327-XRCGB25M000F0L00R0
Manufacturer: Murata Electronics Win Source Part Number: 1328327-XRCGB25M000F 0L00R0 Category: Crystals, Oscillators, Resonators>Crystals Packaging: Reel - TR Type: MHz Crystal Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 3,000 Mounting: Surface Mount Frequency: 25 MHz ESR (Equivalent Series Resistance): 150 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±100ppm Load Capacitance: 6pF Operating Mode: Fundamental Temperature Range - Operating: -30°C ~ 85°C Case / Package: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Other Part Number: 490-5577-6,490-5577- 1,490-5577-2 Base Product Number: XRCGB RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328327-XRCGB25M000F0L00R0
Category: Crystals, Oscillators, Resonators>Crystals
Packaging: Reel - TR
Type: MHz Crystal
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 3,000
Mounting: Surface Mount
Frequency: 25 MHz
ESR (Equivalent Series Resistance): 150 Ohms
Frequency Stability: ±50ppm
Frequency Tolerance: ±100ppm
Load Capacitance: 6pF
Operating Mode: Fundamental
Temperature Range - Operating: -30°C ~ 85°C
Case / Package: 4-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Other Part Number: 490-5577-6,490-5577-1,490-5577-2
Base Product Number: XRCGB
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
CRYSTAL 25.0000MHZ 6PF SMD

CRYSTAL 25.0000MHZ 6PF SMD

Supplier's Site
CRYSTAL 25.0000MHZ 6PF SMD

CRYSTAL 25.0000MHZ 6PF SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Crystals Oscillators Crystals Crystals
Product Number 490-5577-6-ND 1328327-XRCGB25M000F0L00R0 XRCGB25M000F0L00R0 XRCGB25M000F0L00R0
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm 50 ppm
Load Capacitance 6 pF 6 pF 6 pF
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data