Murata Electronics Crystals XRCGB24M000FFS1LR0

Description
24MHz ±8ppm Crystal 7pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz ±8ppm Crystal 7pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-XRCGB24M000FFS1LR0TR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±8ppm Crystal 7pF 70 Ohms 4-SMD, No Lead

24MHz ±8ppm Crystal 7pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
2.0X1.6MM 24.0MHZ CRYSTAL UNIT +

2.0X1.6MM 24.0MHZ CRYSTAL UNIT +

Supplier's Site
Crystal, 24Mhz, 7Pf, Smd, 2Mm X 1.6Mm Rohs Compliant Murata - 61AK2649 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24Mhz, 7Pf, Smd, 2Mm X 1.6Mm Rohs Compliant Murata
61AK2649
Crystal, 24Mhz, 7Pf, Smd, 2Mm X 1.6Mm Rohs Compliant Murata 61AK2649
CRYSTAL, 24MHZ, 7PF, SMD, 2MM X 1.6MM ROHS COMPLIANT: YES

CRYSTAL, 24MHZ, 7PF, SMD, 2MM X 1.6MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 490-XRCGB24M000FFS1LR0TR-ND XRCGB24M000FFS1LR0 61AK2649
Product Name Crystals Crystals Crystal, 24Mhz, 7Pf, Smd, 2Mm X 1.6Mm Rohs Compliant Murata
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Frequency Stability 12 ppm
Load Capacitance 7 pF 7 pF
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 1735742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-10PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Through Hole Crystals - ECS-122.8-18-4XEN - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details