Murata Electronics Crystals XRCGB24M000FFS1JR0

Description
24MHz ±8ppm Crystal 9pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz ±8ppm Crystal 9pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-XRCGB24M000FFS1JR0TR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±8ppm Crystal 9pF 70 Ohms 4-SMD, No Lead

24MHz ±8ppm Crystal 9pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
2.0X1.6MM 24.0MHZ CRYSTAL UNIT +

2.0X1.6MM 24.0MHZ CRYSTAL UNIT +

Supplier's Site
Crystal, 24Mhz, 9Pf, Smd, 2Mm X 1.6Mm Rohs Compliant Murata - 61AK2648 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24Mhz, 9Pf, Smd, 2Mm X 1.6Mm Rohs Compliant Murata
61AK2648
Crystal, 24Mhz, 9Pf, Smd, 2Mm X 1.6Mm Rohs Compliant Murata 61AK2648
CRYSTAL, 24MHZ, 9PF, SMD, 2MM X 1.6MM ROHS COMPLIANT: YES

CRYSTAL, 24MHZ, 9PF, SMD, 2MM X 1.6MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 490-XRCGB24M000FFS1JR0TR-ND XRCGB24M000FFS1JR0 61AK2648
Product Name Crystals Crystals Crystal, 24Mhz, 9Pf, Smd, 2Mm X 1.6Mm Rohs Compliant Murata
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Frequency Stability 12 ppm
Load Capacitance 9 pF 9 pF
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-5G3X-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Units - 6720347P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49
Features / Standards RoHS
Frequency 10 MHz
View Details
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details