Murata Electronics Crystals, Oscillators, Resonators - Crystals XRCGB24M000FFS1BR0

Description
Win Source Part Number: 1366342-XRCGB24M000F FS1BR0 Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 53 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: XRCGB Package: Tape & Reel Product Status: Active Frequency: 24 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8541.60.0060 ESR (Equivalent Series Resistance): 70 Ohms Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) ECCN: EAR99 Frequency Stability: ±12ppm Frequency Tolerance: ±8ppm Load Capacitance: 8pF Operating Mode: Fundamental
Request a Quote Datasheet
Description
Win Source Part Number: 1366342-XRCGB24M000F FS1BR0 Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 53 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: XRCGB Package: Tape & Reel Product Status: Active Frequency: 24 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8541.60.0060 ESR (Equivalent Series Resistance): 70 Ohms Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) ECCN: EAR99 Frequency Stability: ±12ppm Frequency Tolerance: ±8ppm Load Capacitance: 8pF Operating Mode: Fundamental
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1366342-XRCGB24M000FFS1BR0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1366342-XRCGB24M000FFS1BR0
Crystals, Oscillators, Resonators - Crystals 1366342-XRCGB24M000FFS1BR0
Win Source Part Number: 1366342-XRCGB24M000F FS1BR0 Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 53 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: XRCGB Package: Tape & Reel Product Status: Active Frequency: 24 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8541.60.0060 ESR (Equivalent Series Resistance): 70 Ohms Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) ECCN: EAR99 Frequency Stability: ±12ppm Frequency Tolerance: ±8ppm Load Capacitance: 8pF Operating Mode: Fundamental

Win Source Part Number: 1366342-XRCGB24M000FFS1BR0
Category: Crystals, Oscillators, Resonators - Crystals
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 53 pct.
Type: MHz Crystal
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: XRCGB
Package: Tape & Reel
Product Status: Active
Frequency: 24 MHz
Package / Case: 4-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8541.60.0060
ESR (Equivalent Series Resistance): 70 Ohms
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.028" (0.70mm)
ECCN: EAR99
Frequency Stability: ±12ppm
Frequency Tolerance: ±8ppm
Load Capacitance: 8pF
Operating Mode: Fundamental

Buy Now Datasheet
Crystals - 490-XRCGB24M000FFS1BR0TR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±8ppm Crystal 8pF 70 Ohms 4-SMD, No Lead

24MHz ±8ppm Crystal 8pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
2.0X1.6MM 24.0MHZ CRYSTAL UNIT +

2.0X1.6MM 24.0MHZ CRYSTAL UNIT +

Supplier's Site
Crystal, 24Mhz, 8Pf, Smd, 2Mm X 1.6Mm Rohs Compliant Murata - 61AK2645 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24Mhz, 8Pf, Smd, 2Mm X 1.6Mm Rohs Compliant Murata
61AK2645
Crystal, 24Mhz, 8Pf, Smd, 2Mm X 1.6Mm Rohs Compliant Murata 61AK2645
CRYSTAL, 24MHZ, 8PF, SMD, 2MM X 1.6MM ROHS COMPLIANT: YES

CRYSTAL, 24MHZ, 8PF, SMD, 2MM X 1.6MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Oscillators Crystals Crystals Crystals
Product Number 1366342-XRCGB24M000FFS1BR0 490-XRCGB24M000FFS1BR0TR-ND XRCGB24M000FFS1BR0 61AK2645
Product Name Crystals, Oscillators, Resonators - Crystals Crystals Crystals Crystal, 24Mhz, 8Pf, Smd, 2Mm X 1.6Mm Rohs Compliant Murata
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Frequency 24 MHz 24 MHz
Frequency Stability 12 ppm 12 ppm
Frequency Tolerance 8 %
Unlock Full Specs
to access all available technical data