Murata Electronics Crystal Units XRCGB24M000FFS1AR0

Description
Murata XRCGB24M000FFS1AR0 Crystal Unit
Request a Quote Datasheet
Description
Murata XRCGB24M000FFS1AR0 Crystal Unit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 2365066P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2365066P
Crystal Units 2365066P
Murata XRCGB24M000FFS1AR0 Crystal Unit

Murata XRCGB24M000FFS1AR0 Crystal Unit

Supplier's Site
Crystal Units - 2365065 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2365065
Crystal Units 2365065
Murata XRCGB24M000FFS1AR0 Crystal Unit

Murata XRCGB24M000FFS1AR0 Crystal Unit

Supplier's Site
Crystal Units - 2365066 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2365066
Crystal Units 2365066
Murata XRCGB24M000FFS1AR0 Crystal Unit

Murata XRCGB24M000FFS1AR0 Crystal Unit

Supplier's Site
Crystals - 490-XRCGB24M000FFS1AR0CT-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±8ppm Crystal 6pF 70 Ohms 4-SMD, No Lead

24MHz ±8ppm Crystal 6pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-XRCGB24M000FFS1AR0TR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±8ppm Crystal 6pF 70 Ohms 4-SMD, No Lead

24MHz ±8ppm Crystal 6pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-XRCGB24M000FFS1AR0DKR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±8ppm Crystal 6pF 70 Ohms 4-SMD, No Lead

24MHz ±8ppm Crystal 6pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
2.0X1.6MM 24.0MHZ CRYSTAL UNIT +

2.0X1.6MM 24.0MHZ CRYSTAL UNIT +

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 2365066P 490-XRCGB24M000FFS1AR0CT-ND XRCGB24M000FFS1AR0
Product Name Crystal Units Crystals Crystals
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards RoHS
Frequency 24 MHz 24 MHz
Load Capacitance 6 pF 6 pF 6 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 50-ECS-120-18-33B2-JGN-TRCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 30 ppm
Load Capacitance 18 pF
View Details
4 Pin Crystal C3E - C3E-24.000-10-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 10 pF
View Details
Crystal Units - 7293293 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details