Murata Power Solutions Crystals XRCGB24M000FBP12R0

Description
24MHz ±15ppm Crystal 6pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz ±15ppm Crystal 6pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-18297-1-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±15ppm Crystal 6pF 80 Ohms 4-SMD, No Lead

24MHz ±15ppm Crystal 6pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-18297-6-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±15ppm Crystal 6pF 80 Ohms 4-SMD, No Lead

24MHz ±15ppm Crystal 6pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-18297-2-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±15ppm Crystal 6pF 80 Ohms 4-SMD, No Lead

24MHz ±15ppm Crystal 6pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal Units - 2763846 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2763846
Crystal Units 2763846
Murata XRCGB24M000FBP12R0 Crystal Unit

Murata XRCGB24M000FBP12R0 Crystal Unit

Supplier's Site
Crystal Units - 2763845 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2763845
Crystal Units 2763845
Murata XRCGB24M000FBP12R0 Crystal Unit

Murata XRCGB24M000FBP12R0 Crystal Unit

Supplier's Site
Crystal Units - 2763846P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2763846P
Crystal Units 2763846P
Murata XRCGB24M000FBP12R0 Crystal Unit

Murata XRCGB24M000FBP12R0 Crystal Unit

Supplier's Site
Crystals, Oscillators, Resonators - Crystals - 1006088-XRCGB24M000FBP12R0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1006088-XRCGB24M000FBP12R0
Crystals, Oscillators, Resonators - Crystals 1006088-XRCGB24M000FBP12R0
Win Source Part Number: 1006088-XRCGB24M000F BP12R0 Category: Crystals, Oscillators, Resonators>Crystals Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 24 MHz ESR (Equivalent Series Resistance): 80 Ohms Frequency Stability: ±20ppm Frequency Tolerance: ±15ppm Load Capacitance: 6pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: Murata Electronics Other Names: 490-18297-6,490-1829 7-2,490-18297-1 Base Product Number: XRCGB

Win Source Part Number: 1006088-XRCGB24M000FBP12R0
Category: Crystals, Oscillators, Resonators>Crystals
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 24 MHz
ESR (Equivalent Series Resistance): 80 Ohms
Frequency Stability: ±20ppm
Frequency Tolerance: ±15ppm
Load Capacitance: 6pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -30°C ~ 85°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: Murata Electronics
Other Names: 490-18297-6,490-18297-2,490-18297-1
Base Product Number: XRCGB

Buy Now Datasheet
Crystal, 24Mhz, 6Pf, Smd, 2Mm X 1.6Mm; Frequency Nom Murata - 69AC6744 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24Mhz, 6Pf, Smd, 2Mm X 1.6Mm; Frequency Nom Murata
69AC6744
Crystal, 24Mhz, 6Pf, Smd, 2Mm X 1.6Mm; Frequency Nom Murata 69AC6744
CRYSTAL, 24MHZ, 6PF, SMD, 2MM X 1.6MM; Frequency Nom:24MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:20ppm; Load Capacitance:6pF; Frequency Tolerance + / -:15ppm; Product Range:XRCGB Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 24MHZ, 6PF, SMD, 2MM X 1.6MM; Frequency Nom:24MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:20ppm; Load Capacitance:6pF; Frequency Tolerance + / -:15ppm; Product Range:XRCGB Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Crystals Crystals Oscillators Crystals
Product Number 490-18297-1-ND 2763846 1006088-XRCGB24M000FBP12R0 69AC6744
Product Name Crystals Crystal Units Crystals, Oscillators, Resonators - Crystals Crystal, 24Mhz, 6Pf, Smd, 2Mm X 1.6Mm; Frequency Nom Murata
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 20 ppm 20 ppm 20 ppm
Load Capacitance 6 pF 6 pF 6 pF
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.100000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-4 MHz
Frequency Stability 50 ppm
View Details
Surface Mount Crystals - ECS-73-20-5PXDN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 7.37 MHz
View Details
4 suppliers
Oscillator Crystal - 510ABA148M500BAGR - Richardson RFPD
Specs
Frequency 148 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / RoHS ESD-P - ROS-4303-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details