Murata Power Solutions Crystals XRCGB24M000F3M13R0

Description
24MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-13425-1-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

24MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-13425-2-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

24MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-13425-6-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

24MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal Units - 2763842P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2763842P
Crystal Units 2763842P
Murata XRCGB24M000F3M13R0 Crystal Unit

Murata XRCGB24M000F3M13R0 Crystal Unit

Supplier's Site
Crystal Units - 2763841 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2763841
Crystal Units 2763841
Murata XRCGB24M000F3M13R0 Crystal Unit

Murata XRCGB24M000F3M13R0 Crystal Unit

Supplier's Site
Crystal Units - 2763842 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2763842
Crystal Units 2763842
Murata XRCGB24M000F3M13R0 Crystal Unit

Murata XRCGB24M000F3M13R0 Crystal Unit

Supplier's Site
CRYSTAL 24.0000MHZ 6PF SMD

CRYSTAL 24.0000MHZ 6PF SMD

Supplier's Site Datasheet
Crystal, 24Mhz, 8.5Pf, Smd, 2Mm X 1.6Mm; Frequency Nom Murata - 69AC6747 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24Mhz, 8.5Pf, Smd, 2Mm X 1.6Mm; Frequency Nom Murata
69AC6747
Crystal, 24Mhz, 8.5Pf, Smd, 2Mm X 1.6Mm; Frequency Nom Murata 69AC6747
CRYSTAL, 24MHZ, 8.5PF, SMD, 2MM X 1.6MM; Frequency Nom:24MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:40ppm; Load Capacitance:8.5pF; Frequency Tolerance + / -:30ppm; Product Range:XRCGB Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 24MHZ, 8.5PF, SMD, 2MM X 1.6MM; Frequency Nom:24MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:40ppm; Load Capacitance:8.5pF; Frequency Tolerance + / -:30ppm; Product Range:XRCGB Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site
CRYSTAL 24.0000MHZ 6PF SMD

CRYSTAL 24.0000MHZ 6PF SMD

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals Crystals Crystals
Product Number 490-13425-1-ND 2763842P XRCGB24M000F3M13R0 69AC6747 XRCGB24M000F3M13R0
Product Name Crystals Crystal Units Crystals Crystal, 24Mhz, 8.5Pf, Smd, 2Mm X 1.6Mm; Frequency Nom Murata Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 40 ppm 40 ppm 40 ppm
Load Capacitance 6 pF 8.5 pF 6 pF 8.5 pF 6 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1734649 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-122.8-20-28AX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details