Murata Power Solutions Crystals, Oscillators, Resonators - Crystals XRCGB24M000F3M00R0

Description
Win Source Part Number: 964337-XRCGB24M000F3 M00R0 Category: Crystals, Oscillators, Resonators>Crystals Series: XRCGB Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 24 MHz ESR (Equivalent Series Resistance): 150 Ohms Frequency Stability: ±40ppm Frequency Tolerance: ±30ppm Load Capacitance: 6pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Alternative Parts (Cross-Reference): ABLS-24.000MHZ-B4-T; 7V24070005; ABLS2-24.000MHZ-D4YF -T; 9C-24.000MAAJ-T; 445C33D24M00000; ECS-240-12-5PX-TRXRC GB24M000F3M00R0.; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: Murata Electronics Other Names: 490-5576-6,490-5576- 2,490-5576-1 Base Product Number: XRCGB
Request a Quote Datasheet
Description
Win Source Part Number: 964337-XRCGB24M000F3 M00R0 Category: Crystals, Oscillators, Resonators>Crystals Series: XRCGB Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 24 MHz ESR (Equivalent Series Resistance): 150 Ohms Frequency Stability: ±40ppm Frequency Tolerance: ±30ppm Load Capacitance: 6pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Alternative Parts (Cross-Reference): ABLS-24.000MHZ-B4-T; 7V24070005; ABLS2-24.000MHZ-D4YF -T; 9C-24.000MAAJ-T; 445C33D24M00000; ECS-240-12-5PX-TRXRC GB24M000F3M00R0.; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: Murata Electronics Other Names: 490-5576-6,490-5576- 2,490-5576-1 Base Product Number: XRCGB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 964337-XRCGB24M000F3M00R0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
964337-XRCGB24M000F3M00R0
Crystals, Oscillators, Resonators - Crystals 964337-XRCGB24M000F3M00R0
Win Source Part Number: 964337-XRCGB24M000F3 M00R0 Category: Crystals, Oscillators, Resonators>Crystals Series: XRCGB Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 24 MHz ESR (Equivalent Series Resistance): 150 Ohms Frequency Stability: ±40ppm Frequency Tolerance: ±30ppm Load Capacitance: 6pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Alternative Parts (Cross-Reference): ABLS-24.000MHZ-B4-T; 7V24070005; ABLS2-24.000MHZ-D4YF -T; 9C-24.000MAAJ-T; 445C33D24M00000; ECS-240-12-5PX-TRXRC GB24M000F3M00R0.; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: Murata Electronics Other Names: 490-5576-6,490-5576- 2,490-5576-1 Base Product Number: XRCGB

Win Source Part Number: 964337-XRCGB24M000F3M00R0
Category: Crystals, Oscillators, Resonators>Crystals
Series: XRCGB
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 24 MHz
ESR (Equivalent Series Resistance): 150 Ohms
Frequency Stability: ±40ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 6pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -30°C ~ 85°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Alternative Parts (Cross-Reference): ABLS-24.000MHZ-B4-T; 7V24070005; ABLS2-24.000MHZ-D4YF-T; 9C-24.000MAAJ-T; 445C33D24M00000; ECS-240-12-5PX-TRXRCGB24M000F3M00R0.;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: Murata Electronics
Other Names: 490-5576-6,490-5576-2,490-5576-1
Base Product Number: XRCGB

Buy Now Datasheet
Crystals - 490-5576-2-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

24MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-5576-6-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

24MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-5576-1-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

24MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 24.0000MHZ 6PF SMD - 535-XRCGB24M000F3M00R0 - Utmel Electronic Limited
Hong Kong, China
CRYSTAL 24.0000MHZ 6PF SMD
535-XRCGB24M000F3M00R0
CRYSTAL 24.0000MHZ 6PF SMD 535-XRCGB24M000F3M00R0
CRYSTAL 24.0000MHZ 6PF SMD

CRYSTAL 24.0000MHZ 6PF SMD

Supplier's Site
CRYSTAL 24.0000MHZ 6PF SMD

CRYSTAL 24.0000MHZ 6PF SMD

Supplier's Site
CRYSTAL 24.0000MHZ 6PF SMD

CRYSTAL 24.0000MHZ 6PF SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Oscillators Crystals Crystals Crystals Crystals
Product Number 964337-XRCGB24M000F3M00R0 490-5576-2-ND 535-XRCGB24M000F3M00R0 XRCGB24M000F3M00R0 XRCGB24M000F3M00R0
Product Name Crystals, Oscillators, Resonators - Crystals Crystals CRYSTAL 24.0000MHZ 6PF SMD Crystals Crystals
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount
Frequency 24 MHz 24 MHz 24 MHz 24 MHz
Frequency Stability 40 ppm 40 ppm 40 ppm 40 ppm
Frequency Tolerance 30 %
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ACA000383BAGR - Richardson RFPD
Specs
Frequency 133 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Programmable Timers and Oscillators - LMK61E2-I6SIAR - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO
Package / Form Factor Surface Mount; 8-SMD Module
Features / Standards RoHS
View Details
2 suppliers
Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details
Crystal Oscillators - 6719643 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details