Murata Power Solutions Crystals XRCGB24M000F3A00R0

Description
24MHz ±30ppm Crystal 6pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz ±30ppm Crystal 6pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-12145-1-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 6pF 120 Ohms 4-SMD, No Lead

24MHz ±30ppm Crystal 6pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-12145-6-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 6pF 120 Ohms 4-SMD, No Lead

24MHz ±30ppm Crystal 6pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-12145-2-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 6pF 120 Ohms 4-SMD, No Lead

24MHz ±30ppm Crystal 6pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1019357-XRCGB24M000F3A00R0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1019357-XRCGB24M000F3A00R0
Crystals, Oscillators, Resonators - Crystals 1019357-XRCGB24M000F3A00R0
Win Source Part Number: 1019357-XRCGB24M000F 3A00R0 Category: Crystals, Oscillators, Resonators>Crystals Series: XRCGB Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Frequency: 24 MHz ESR (Equivalent Series Resistance): 120 Ohms Frequency Stability: ±35ppm Frequency Tolerance: ±30ppm Load Capacitance: 6pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: Murata Electronics Other Names: 490-12145-2,490-1214 5-1,490-12145-6 Base Product Number: XRCGB

Win Source Part Number: 1019357-XRCGB24M000F3A00R0
Category: Crystals, Oscillators, Resonators>Crystals
Series: XRCGB
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Frequency: 24 MHz
ESR (Equivalent Series Resistance): 120 Ohms
Frequency Stability: ±35ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 6pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: Murata Electronics
Other Names: 490-12145-2,490-12145-1,490-12145-6
Base Product Number: XRCGB

Buy Now Datasheet
Crystal, 24Mhz, 6Pf, Smd, 2Mm X 1.6Mm; Frequency Nom Murata - 69AC6746 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24Mhz, 6Pf, Smd, 2Mm X 1.6Mm; Frequency Nom Murata
69AC6746
Crystal, 24Mhz, 6Pf, Smd, 2Mm X 1.6Mm; Frequency Nom Murata 69AC6746
CRYSTAL, 24MHZ, 6PF, SMD, 2MM X 1.6MM; Frequency Nom:24MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:35ppm; Load Capacitance:6pF; Frequency Tolerance + / -:30ppm; Product Range:XRCGB Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 24MHZ, 6PF, SMD, 2MM X 1.6MM; Frequency Nom:24MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:35ppm; Load Capacitance:6pF; Frequency Tolerance + / -:30ppm; Product Range:XRCGB Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 24.0000MHZ 6PF SMD

CRYSTAL 24.0000MHZ 6PF SMD

Supplier's Site
CRYSTAL 24.0000MHZ 6PF SMD

CRYSTAL 24.0000MHZ 6PF SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Crystals Oscillators Crystals Crystals Crystals
Product Number 490-12145-1-ND 1019357-XRCGB24M000F3A00R0 69AC6746 XRCGB24M000F3A00R0 XRCGB24M000F3A00R0
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystal, 24Mhz, 6Pf, Smd, 2Mm X 1.6Mm; Frequency Nom Murata Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 35 ppm 35 ppm 35 ppm 35 ppm
Load Capacitance 6 pF 6 pF 6 pF 6 pF
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data