Murata Electronics Crystals XRCGB24M000F1SBLR0

Description
24MHz ±10ppm Crystal 7pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz ±10ppm Crystal 7pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-XRCGB24M000F1SBLR0TR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±10ppm Crystal 7pF 70 Ohms 4-SMD, No Lead

24MHz ±10ppm Crystal 7pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal Units - 2365064 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2365064
Crystal Units 2365064
Murata XRCGB24M000F1SBLR0 Crystal Unit

Murata XRCGB24M000F1SBLR0 Crystal Unit

Supplier's Site
Crystal Units - 2365064P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2365064P
Crystal Units 2365064P
Murata XRCGB24M000F1SBLR0 Crystal Unit

Murata XRCGB24M000F1SBLR0 Crystal Unit

Supplier's Site
Crystal Units - 2365063 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2365063
Crystal Units 2365063
Murata XRCGB24M000F1SBLR0 Crystal Unit

Murata XRCGB24M000F1SBLR0 Crystal Unit

Supplier's Site
2.0X1.6MM 24.0MHZ CRYSTAL UNIT +

2.0X1.6MM 24.0MHZ CRYSTAL UNIT +

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 490-XRCGB24M000F1SBLR0TR-ND 2365064 XRCGB24M000F1SBLR0
Product Name Crystals Crystal Units Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Frequency Stability 20 ppm
Load Capacitance 7 pF 7 pF 7 pF
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-120-18-5PLX-GN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Units - 8136031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
View Details