Murata Electronics Crystals XRCGB24M000F1SBDR0

Description
24MHz ±10ppm Crystal 12pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz ±10ppm Crystal 12pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-XRCGB24M000F1SBDR0DKR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±10ppm Crystal 12pF 70 Ohms 4-SMD, No Lead

24MHz ±10ppm Crystal 12pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-XRCGB24M000F1SBDR0TR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±10ppm Crystal 12pF 70 Ohms 4-SMD, No Lead

24MHz ±10ppm Crystal 12pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-XRCGB24M000F1SBDR0CT-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±10ppm Crystal 12pF 70 Ohms 4-SMD, No Lead

24MHz ±10ppm Crystal 12pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal Units - 2365059 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2365059
Crystal Units 2365059
Murata XRCGB24M000F1SBDR0 Crystal Unit

Murata XRCGB24M000F1SBDR0 Crystal Unit

Supplier's Site
Crystal Units - 2365059P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2365059P
Crystal Units 2365059P
Murata XRCGB24M000F1SBDR0 Crystal Unit

Murata XRCGB24M000F1SBDR0 Crystal Unit

Supplier's Site
Crystal Units - 2365058 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2365058
Crystal Units 2365058
Murata XRCGB24M000F1SBDR0 Crystal Unit

Murata XRCGB24M000F1SBDR0 Crystal Unit

Supplier's Site
2.0X1.6MM 24.0MHZ CRYSTAL UNIT +

2.0X1.6MM 24.0MHZ CRYSTAL UNIT +

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 490-XRCGB24M000F1SBDR0DKR-ND 2365059 XRCGB24M000F1SBDR0
Product Name Crystals Crystal Units Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Frequency Stability 20 ppm
Load Capacitance 12 pF 12 pF 12 pF
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Crystal Oscillators - 7960555 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Oscillators - 6719662 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Surface Mount Crystals - ECS-100-8-33B2Q-JVY-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers