Murata Electronics Crystals XRCGB24M000F1SBCR0

Description
24MHz ±10ppm Crystal 10pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz ±10ppm Crystal 10pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-XRCGB24M000F1SBCR0DKR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±10ppm Crystal 10pF 70 Ohms 4-SMD, No Lead

24MHz ±10ppm Crystal 10pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-XRCGB24M000F1SBCR0TR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±10ppm Crystal 10pF 70 Ohms 4-SMD, No Lead

24MHz ±10ppm Crystal 10pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-XRCGB24M000F1SBCR0CT-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±10ppm Crystal 10pF 70 Ohms 4-SMD, No Lead

24MHz ±10ppm Crystal 10pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
2.0X1.6MM 24.0MHZ CRYSTAL UNIT +

2.0X1.6MM 24.0MHZ CRYSTAL UNIT +

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 490-XRCGB24M000F1SBCR0DKR-ND XRCGB24M000F1SBCR0
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 20 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X025-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
4 Pin Crystal C3E - C3E-40.000-10-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 40 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details