Murata Electronics Crystal Units XRCGB24M000F1SBAR0

Description
Murata XRCGB24M000F1SBAR0 Crystal Unit
Request a Quote Datasheet
Description
Murata XRCGB24M000F1SBAR0 Crystal Unit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 2365051 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2365051
Crystal Units 2365051
Murata XRCGB24M000F1SBAR0 Crystal Unit

Murata XRCGB24M000F1SBAR0 Crystal Unit

Supplier's Site
Crystal Units - 2365052 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2365052
Crystal Units 2365052
Murata XRCGB24M000F1SBAR0 Crystal Unit

Murata XRCGB24M000F1SBAR0 Crystal Unit

Supplier's Site
Crystal Units - 2365052P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2365052P
Crystal Units 2365052P
Murata XRCGB24M000F1SBAR0 Crystal Unit

Murata XRCGB24M000F1SBAR0 Crystal Unit

Supplier's Site
Crystals - 490-XRCGB24M000F1SBAR0TR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±10ppm Crystal 6pF 70 Ohms 4-SMD, No Lead

24MHz ±10ppm Crystal 6pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-XRCGB24M000F1SBAR0CT-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±10ppm Crystal 6pF 70 Ohms 4-SMD, No Lead

24MHz ±10ppm Crystal 6pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-XRCGB24M000F1SBAR0DKR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±10ppm Crystal 6pF 70 Ohms 4-SMD, No Lead

24MHz ±10ppm Crystal 6pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
2.0X1.6MM 24.0MHZ CRYSTAL UNIT +

2.0X1.6MM 24.0MHZ CRYSTAL UNIT +

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 2365051 490-XRCGB24M000F1SBAR0TR-ND XRCGB24M000F1SBAR0
Product Name Crystal Units Crystals Crystals
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards RoHS
Frequency 24 MHz 24 MHz
Load Capacitance 6 pF 6 pF 6 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-110.5-S-1X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
4 Pin Crystal C1E - C1E-30.000-8-1035-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 30 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Resonator - SMCM-3225 27.120MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27.12 MHz
View Details