Win Source Part Number: 1366333-XRCGB24M000F
Category: Crystals, Oscillators, Resonators - Crystals
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 39 pct.
Type: MHz Crystal
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Package: Tape & Reel
Product Status: Last Time Buy
Frequency: 24 MHz
Package / Case: 4-SMD, No Lead
Base Product Number: XRCGB
Mounting Type: Surface Mount
HTSUS: 8541.60.0060
ESR (Equivalent Series Resistance): 80 Ohms
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.028" (0.70mm)
ECCN: EAR99
Frequency Stability: ±10ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 8pF
Operating Mode: Fundamental
24MHz ±10ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
24MHz ±10ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
CRYSTAL 24.0000MHZ 8PF SMD
24MHz 8pF ±10ppm ±10ppm SMD2016-4P Crystals ROHS
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Oscillators | Crystals | Crystals | Crystals | Crystals |
| Product Number | 1366333-XRCGB24M000F1H01R0 | 490-18288-1-ND | XRCGB24M000F1H01R0 | XRCGB24M000F1H01R0 | XRCGB24M000F1H01R0 |
| Product Name | Crystals, Oscillators, Resonators - Crystals | Crystals | Crystals | Crystal Oscillator/Oscillator/Resonator >> Crystals | Crystals |
| Oscillator Type | MHz Crystal | ||||
| Package / Form Factor | 4-SMD, No Lead | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Frequency | 24 MHz | 24 MHz | 24 MHz | 24 MHz | |
| Frequency Stability | 10 ppm | 10 ppm | 10 ppm | 10 ppm | |
| Frequency Tolerance | 10 % |