Murata Power Solutions Crystal Units XRCGB24M000F0L00R0

Description
Murata XRCGB24M000F0L00R0 Crystal Unit
Request a Quote Datasheet
Description
Murata XRCGB24M000F0L00R0 Crystal Unit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 2763831 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2763831
Crystal Units 2763831
Murata XRCGB24M000F0L00R0 Crystal Unit

Murata XRCGB24M000F0L00R0 Crystal Unit

Supplier's Site
Crystal Units - 2763832P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2763832P
Crystal Units 2763832P
Murata XRCGB24M000F0L00R0 Crystal Unit

Murata XRCGB24M000F0L00R0 Crystal Unit

Supplier's Site
Crystal Units - 2763832 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2763832
Crystal Units 2763832
Murata XRCGB24M000F0L00R0 Crystal Unit

Murata XRCGB24M000F0L00R0 Crystal Unit

Supplier's Site
Crystals - 490-5575-1-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±100ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

24MHz ±100ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-5575-6-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±100ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

24MHz ±100ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-5575-2-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±100ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

24MHz ±100ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - XRCGB24M000F0L00R0 - 1119595-XRCGB24M000F0L00R0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - XRCGB24M000F0L00R0
1119595-XRCGB24M000F0L00R0
Crystals - XRCGB24M000F0L00R0 1119595-XRCGB24M000F0L00R0
Manufacturer: Murata Electronics North America Win Source Part Number: 1119595-XRCGB24M000F 0L00R0 Packaging: Reel - TR Type: MHz Crystal Height - Seated (Max): 0.028" (0.70mm) Mounting: SMD (SMT) Frequency: 24MHz Frequency Stability: ±50ppm ESR: 150 Ohm Frequency Tolerance: ±100ppm Load Capacitance: 6pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -30°C to 85°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1119595-XRCGB24M000F0L00R0
Packaging: Reel - TR
Type: MHz Crystal
Height - Seated (Max): 0.028" (0.70mm)
Mounting: SMD (SMT)
Frequency: 24MHz
Frequency Stability: ±50ppm
ESR: 150 Ohm
Frequency Tolerance: ±100ppm
Load Capacitance: 6pF
Operating Mode: Fundamental
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -30°C to 85°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
CRYSTAL 24.0000MHZ 6PF SMD

CRYSTAL 24.0000MHZ 6PF SMD

Supplier's Site Datasheet
Crystal Resonator, 24Mhz, 150Ppm; Frequency Nom Murata - 41T0871 - Newark, An Avnet Company
Chicago, IL, United States
Crystal Resonator, 24Mhz, 150Ppm; Frequency Nom Murata
41T0871
Crystal Resonator, 24Mhz, 150Ppm; Frequency Nom Murata 41T0871
CRYSTAL RESONATOR, 24MHZ, 150PPM; Frequency Nom:24MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:50ppm; Load Capacitance:6pF; Frequency Tolerance + / -:100ppm; Product Range:XRCGB Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL RESONATOR, 24MHZ, 150PPM; Frequency Nom:24MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:50ppm; Load Capacitance:6pF; Frequency Tolerance + / -:100ppm; Product Range:XRCGB Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals Resonators
Product Number 2763831 490-5575-1-ND 1119595-XRCGB24M000F0L00R0 XRCGB24M000F0L00R0 41T0871
Product Name Crystal Units Crystals Crystals - XRCGB24M000F0L00R0 Crystals Crystal Resonator, 24Mhz, 150Ppm; Frequency Nom Murata
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount Surface Mount
Frequency 24 MHz 24 MHz 24 MHz 24 MHz
Load Capacitance 6 pF 6 pF 6 pF 6 pF
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data