Murata Electronics Crystals XRCGB16M000FXN14R0

Description
16MHz ±40ppm Crystal 10pF 200 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
16MHz ±40ppm Crystal 10pF 200 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-18285-1-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±40ppm Crystal 10pF 200 Ohms 4-SMD, No Lead

16MHz ±40ppm Crystal 10pF 200 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-18285-2-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±40ppm Crystal 10pF 200 Ohms 4-SMD, No Lead

16MHz ±40ppm Crystal 10pF 200 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-18285-6-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±40ppm Crystal 10pF 200 Ohms 4-SMD, No Lead

16MHz ±40ppm Crystal 10pF 200 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 16.0000MHZ 10PF SMD

CRYSTAL 16.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number 490-18285-1-ND XRCGB16M000FXN14R0
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 40 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6720375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details
Crystals - 2195-CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-100-20-5G3XDS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers