Murata Power Solutions SMD 16MHz 10pF 200Ohm Clock and Timing IC XRCGB16M000FXN02R0

Description
Crystal 16MHz ±50ppm (Tol) 10pF FUND 200Ohm 4-Pin SMD T/R Product overview: XRCGB16M000FXN02R0 from Murata Power Solutions is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16MHz, 10pF, 200Ohm. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 16MHz, 10pF, 200Ohm, Clock and Timing IC, Crystals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-XRCGB16M000FXN02 R0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Crystal 16MHz ±50ppm (Tol) 10pF FUND 200Ohm 4-Pin SMD T/R Product overview: XRCGB16M000FXN02R0 from Murata Power Solutions is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16MHz, 10pF, 200Ohm. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 16MHz, 10pF, 200Ohm, Clock and Timing IC, Crystals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-XRCGB16M000FXN02 R0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 16MHz 10pF 200Ohm Clock and Timing IC
171-XRCGB16M000FXN02R0
SMD 16MHz 10pF 200Ohm Clock and Timing IC 171-XRCGB16M000FXN02R0
Crystal 16MHz ±50ppm (Tol) 10pF FUND 200Ohm 4-Pin SMD T/R Product overview: XRCGB16M000FXN02R0 from Murata Power Solutions is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16MHz, 10pF, 200Ohm. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 16MHz, 10pF, 200Ohm, Clock and Timing IC, Crystals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-XRCGB16M000FXN02 R0 can be used for catalog matching and distributor lookup.

Crystal 16MHz ±50ppm (Tol) 10pF FUND 200Ohm 4-Pin SMD T/R Product overview: XRCGB16M000FXN02R0 from Murata Power Solutions is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16MHz, 10pF, 200Ohm. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 16MHz, 10pF, 200Ohm, Clock and Timing IC, Crystals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-XRCGB16M000FXN02R0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 171-XRCGB16M000FXN02R0
Product Name SMD 16MHz 10pF 200Ohm Clock and Timing IC
Package Type Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

4046A Clock and Timing IC - 728-74HCT4046AD,112 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Features / Standards RoHS
View Details
5 suppliers
SE555M Precision Timer - M38510/10901BPA - Texas Instruments
Specs
Package Type CDIP,LCCC
Supply Voltage 4.5 to 18 volts
Frequency 0.1000 MHz
View Details
4 suppliers
Specs
Bus Interface LVPECL
Package Type Tape & Reel (TR)
Supply Voltage 3.3 volts
View Details
Clock and Timing IC - 728-ADF4217LBRU - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 20-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers