Murata Electronics Crystals XRCGA25M000FBA1BR0

Description
CRYSTAL 25.0MHZ SMD
Request a Quote Datasheet
Description
CRYSTAL 25.0MHZ SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-XRCGA25M000FBA1BR0DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 25.0MHZ SMD

CRYSTAL 25.0MHZ SMD

Buy Now Datasheet
Crystals - 490-XRCGA25M000FBA1BR0TR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 25.0MHZ SMD

CRYSTAL 25.0MHZ SMD

Buy Now Datasheet
Crystals - 490-XRCGA25M000FBA1BR0CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 25.0MHZ SMD

CRYSTAL 25.0MHZ SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 490-XRCGA25M000FBA1BR0DKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
Surface Mount Crystals - ECS-120-12-33B-CWY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-500PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
4 Pin Crystal C3E - C3E-12.000-12-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 12 pF
View Details
3 suppliers