Murata Electronics Crystals and Oscillators XRCGA24M000F0L00R0

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 416563-XRCGA24M000F0 L00R0 Category: Crystals and Oscillators Family: Crystals Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 416563-XRCGA24M000F0 L00R0 Category: Crystals and Oscillators Family: Crystals Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals and Oscillators - 416563-XRCGA24M000F0L00R0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals and Oscillators
416563-XRCGA24M000F0L00R0
Crystals and Oscillators 416563-XRCGA24M000F0L00R0
Manufacturer: Murata Electronics North America Win Source Part Number: 416563-XRCGA24M000F0 L00R0 Category: Crystals and Oscillators Family: Crystals Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 416563-XRCGA24M000F0L00R0
Category: Crystals and Oscillators
Family: Crystals
Popularity: Low
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 416563-XRCGA24M000F0L00R0
Product Name Crystals and Oscillators
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Crystals/Oscillators/Resonators - Pre-programmed Oscillators - 1N3330 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency 133 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details
Oscillators - 863-510BAA148M500AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details