Murata Electronics Crystals XRCFD26M000FXQ66R0

Description
26MHz Crystal 5pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
26MHz Crystal 5pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-XRCFD26M000FXQ66R0TR-ND - DigiKey
Thief River Falls, MN, United States
26MHz Crystal 5pF 150 Ohms 4-SMD, No Lead

26MHz Crystal 5pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
26.0MHZ CRYSTAL UNIT-30 TO -10PP

26.0MHZ CRYSTAL UNIT-30 TO -10PP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 490-XRCFD26M000FXQ66R0TR-ND XRCFD26M000FXQ66R0
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6720491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Surface Mount Crystals - ECS-135.60-8-33-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
4 Pin Crystal C5S - C5S-10.78125-6-1515-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 10.78 MHz
Load Capacitance 6 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details