Murata Electronics RF/IF and RFID - RF Switches XM2400SN-AL0907

Description
Win Source Part Number: 979474-XM2400SN-AL09 07 Category: RF/IF and RFID>RF Switches Standard Package: 2,000 Test Frequency: 2.5GHz Frequency Range: 2.4GHz ~ 2.5GHz Insertion Loss: 0.5dB Isolation: 25dB Circuit: SP3T RF Type: Bluetooth, WLAN Voltage - Supply: 2.6V ~ 5V Package / Case: 8-UFQFN Exposed Pad Supplier Device Package: 8-QFN (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Murata Electronics Other Names: Q4380077,T0821704 Base Product Number: XM2400SN Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 979474-XM2400SN-AL09 07 Category: RF/IF and RFID>RF Switches Standard Package: 2,000 Test Frequency: 2.5GHz Frequency Range: 2.4GHz ~ 2.5GHz Insertion Loss: 0.5dB Isolation: 25dB Circuit: SP3T RF Type: Bluetooth, WLAN Voltage - Supply: 2.6V ~ 5V Package / Case: 8-UFQFN Exposed Pad Supplier Device Package: 8-QFN (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Murata Electronics Other Names: Q4380077,T0821704 Base Product Number: XM2400SN Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Switches - 979474-XM2400SN-AL0907 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Switches
979474-XM2400SN-AL0907
RF/IF and RFID - RF Switches 979474-XM2400SN-AL0907
Win Source Part Number: 979474-XM2400SN-AL09 07 Category: RF/IF and RFID>RF Switches Standard Package: 2,000 Test Frequency: 2.5GHz Frequency Range: 2.4GHz ~ 2.5GHz Insertion Loss: 0.5dB Isolation: 25dB Circuit: SP3T RF Type: Bluetooth, WLAN Voltage - Supply: 2.6V ~ 5V Package / Case: 8-UFQFN Exposed Pad Supplier Device Package: 8-QFN (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Murata Electronics Other Names: Q4380077,T0821704 Base Product Number: XM2400SN Product Status: Obsolete

Win Source Part Number: 979474-XM2400SN-AL0907
Category: RF/IF and RFID>RF Switches
Standard Package: 2,000
Test Frequency: 2.5GHz
Frequency Range: 2.4GHz ~ 2.5GHz
Insertion Loss: 0.5dB
Isolation: 25dB
Circuit: SP3T
RF Type: Bluetooth, WLAN
Voltage - Supply: 2.6V ~ 5V
Package / Case: 8-UFQFN Exposed Pad
Supplier Device Package: 8-QFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Murata Electronics
Other Names: Q4380077,T0821704
Base Product Number: XM2400SN
Product Status: Obsolete

Buy Now
Shenzhen, China
RF and Wireless - RF Switches
XM2400SN-AL0907
RF and Wireless - RF Switches XM2400SN-AL0907
IC RF SWITCH SP3T 2.5GHZ 8QFN

IC RF SWITCH SP3T 2.5GHZ 8QFN

Supplier's Site
RF Switches - XM2400SN-AL0907 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
XM2400SN-AL0907
RF Switches XM2400SN-AL0907
RF Switch IC Bluetooth, WLAN SP3T 8-QFN (2x2)

RF Switch IC Bluetooth, WLAN SP3T 8-QFN (2x2)

Buy Now

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 979474-XM2400SN-AL0907 XM2400SN-AL0907 XM2400SN-AL0907
Product Name RF/IF and RFID - RF Switches RF and Wireless - RF Switches RF Switches
Isolation 25 dB 25 dB 25 dB
Frequency Range 2400 to 2500 MHz 2400 to 2500 MHz
Insertion Loss 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

6-67 GHz MMIC GaAs PIN SPDT Switch - MSW2-00003CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 67000 MHz
View Details
617 - 6000 MHz SP4T RFFE GSM High Power Switch - QPC8020Q - Qorvo
Specs
Package Type 9 Pin Module
Frequency Range 617 to 6000 MHz
Insertion Loss 0.2200 dB
View Details
RF Switches - 448-BGSC4331MN10E6327XTSA1TR-ND - DigiKey
Specs
Package Type Surface Mount; 10-XFQFN
Frequency Range 400 to 7125 MHz
Type Single Pole Single Throw
View Details
RF Coaxial Switches - NMSD2V - kTB Solutions
Specs
Frequency Range 0.0 to 53000 MHz
Type Double Pole Double Throw; DPDT
View Details