Murata Electronics RF Switches - XM2400SN-AL0901 XM2400SN-AL0901

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 052868-XM2400SN-AL09 01 Packaging: Reel - TR Circuit: SP3T Frequency - Lower: 2.4GHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 36dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.5dB @ 2.5GHz RF Type: Bluetooth, WLAN Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-QFN (2x2) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 052868-XM2400SN-AL09 01 Packaging: Reel - TR Circuit: SP3T Frequency - Lower: 2.4GHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 36dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.5dB @ 2.5GHz RF Type: Bluetooth, WLAN Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-QFN (2x2) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Switches - XM2400SN-AL0901 - 052868-XM2400SN-AL0901 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - XM2400SN-AL0901
052868-XM2400SN-AL0901
RF Switches - XM2400SN-AL0901 052868-XM2400SN-AL0901
Manufacturer: Murata Electronics North America Win Source Part Number: 052868-XM2400SN-AL09 01 Packaging: Reel - TR Circuit: SP3T Frequency - Lower: 2.4GHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 36dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.5dB @ 2.5GHz RF Type: Bluetooth, WLAN Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-QFN (2x2) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 052868-XM2400SN-AL0901
Packaging: Reel - TR
Circuit: SP3T
Frequency - Lower: 2.4GHz
Frequency - Upper: 2.5GHz
Isolation @ Frequency: 36dB @ 2.5GHz (typ)
Insertion Loss @ Frequency: 0.5dB @ 2.5GHz
RF Type: Bluetooth, WLAN
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-QFN (2x2)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 052868-XM2400SN-AL0901
Product Name RF Switches - XM2400SN-AL0901
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details