Murata Electronics RF/IF and RFID - RF Switches XM0860SH-DL0661

Description
Win Source Part Number: 1130545-XM0860SH-DL0 661 Category: RF/IF and RFID>RF Switches Package: Tape & Reel (TR) Standard Package: 5,000 Test Frequency: 6GHz Frequency Range: 800MHz ~ 6GHz Insertion Loss: 0.46dB Isolation: 19.5dB Circuit: SPDT RF Type: General Purpose Voltage - Supply: 2V ~ 4V Package / Case: 8-XFQFN Supplier Device Package: 8-QFN (1.5x1.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Murata Electronics Base Product Number: XM0860SH Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1130545-XM0860SH-DL0 661 Category: RF/IF and RFID>RF Switches Package: Tape & Reel (TR) Standard Package: 5,000 Test Frequency: 6GHz Frequency Range: 800MHz ~ 6GHz Insertion Loss: 0.46dB Isolation: 19.5dB Circuit: SPDT RF Type: General Purpose Voltage - Supply: 2V ~ 4V Package / Case: 8-XFQFN Supplier Device Package: 8-QFN (1.5x1.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Murata Electronics Base Product Number: XM0860SH Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Switches - 1130545-XM0860SH-DL0661 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Switches
1130545-XM0860SH-DL0661
RF/IF and RFID - RF Switches 1130545-XM0860SH-DL0661
Win Source Part Number: 1130545-XM0860SH-DL0 661 Category: RF/IF and RFID>RF Switches Package: Tape & Reel (TR) Standard Package: 5,000 Test Frequency: 6GHz Frequency Range: 800MHz ~ 6GHz Insertion Loss: 0.46dB Isolation: 19.5dB Circuit: SPDT RF Type: General Purpose Voltage - Supply: 2V ~ 4V Package / Case: 8-XFQFN Supplier Device Package: 8-QFN (1.5x1.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Murata Electronics Base Product Number: XM0860SH Product Status: Obsolete

Win Source Part Number: 1130545-XM0860SH-DL0661
Category: RF/IF and RFID>RF Switches
Package: Tape & Reel (TR)
Standard Package: 5,000
Test Frequency: 6GHz
Frequency Range: 800MHz ~ 6GHz
Insertion Loss: 0.46dB
Isolation: 19.5dB
Circuit: SPDT
RF Type: General Purpose
Voltage - Supply: 2V ~ 4V
Package / Case: 8-XFQFN
Supplier Device Package: 8-QFN (1.5x1.5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Murata Electronics
Base Product Number: XM0860SH
Product Status: Obsolete

Buy Now
RF Switches - XM0860SH-DL0661 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
XM0860SH-DL0661
RF Switches XM0860SH-DL0661
RF Switch IC General Purpose SPDT 8-QFN (1.5x1.5)

RF Switch IC General Purpose SPDT 8-QFN (1.5x1.5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 1130545-XM0860SH-DL0661 XM0860SH-DL0661
Product Name RF/IF and RFID - RF Switches RF Switches
Isolation 19.5 dB 19.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details
RF Switch Systems- Mechanical Switch - SSU5501A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
RF Switches - 448-BGSA14M3N10E6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 10-XFQFN
Frequency Range 7125 MHz
Type Single Pole Four Throw
View Details
2 suppliers