Murata Electronics RF Switches - XM0860SH-DL0601 XM0860SH-DL0601

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 052865-XM0860SH-DL06 01 Packaging: Reel - TR Circuit: SPDT Frequency - Lower: 800MHz Frequency - Upper: 6GHz Isolation @ Frequency: 19.5dB @ 6GHz (typ) Insertion Loss @ Frequency: 0.46dB @ 6GHz Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-QFN (1x1) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 052865-XM0860SH-DL06 01 Packaging: Reel - TR Circuit: SPDT Frequency - Lower: 800MHz Frequency - Upper: 6GHz Isolation @ Frequency: 19.5dB @ 6GHz (typ) Insertion Loss @ Frequency: 0.46dB @ 6GHz Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-QFN (1x1) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Switches - XM0860SH-DL0601 - 052865-XM0860SH-DL0601 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - XM0860SH-DL0601
052865-XM0860SH-DL0601
RF Switches - XM0860SH-DL0601 052865-XM0860SH-DL0601
Manufacturer: Murata Electronics North America Win Source Part Number: 052865-XM0860SH-DL06 01 Packaging: Reel - TR Circuit: SPDT Frequency - Lower: 800MHz Frequency - Upper: 6GHz Isolation @ Frequency: 19.5dB @ 6GHz (typ) Insertion Loss @ Frequency: 0.46dB @ 6GHz Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-QFN (1x1) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 052865-XM0860SH-DL0601
Packaging: Reel - TR
Circuit: SPDT
Frequency - Lower: 800MHz
Frequency - Upper: 6GHz
Isolation @ Frequency: 19.5dB @ 6GHz (typ)
Insertion Loss @ Frequency: 0.46dB @ 6GHz
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-QFN (1x1)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 052865-XM0860SH-DL0601
Product Name RF Switches - XM0860SH-DL0601
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-404 4312RV-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details