Murata Electronics RF Switches - XM0830SK-TL1301 XM0830SK-TL1301

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 409827-XM0830SK-TL13 01 Packaging: Reel - TR Circuit: SPDT Frequency - Lower: 800MHz Frequency - Upper: 2GHz Isolation @ Frequency: 28dB @ 3.5GHz (typ) Insertion Loss @ Frequency: 0.35dB @ 3.5GHz RF Type: AMPS, CDMA, GPS Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-QFN (2.5x2.5) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 409827-XM0830SK-TL13 01 Packaging: Reel - TR Circuit: SPDT Frequency - Lower: 800MHz Frequency - Upper: 2GHz Isolation @ Frequency: 28dB @ 3.5GHz (typ) Insertion Loss @ Frequency: 0.35dB @ 3.5GHz RF Type: AMPS, CDMA, GPS Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-QFN (2.5x2.5) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Switches - XM0830SK-TL1301 - 409827-XM0830SK-TL1301 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - XM0830SK-TL1301
409827-XM0830SK-TL1301
RF Switches - XM0830SK-TL1301 409827-XM0830SK-TL1301
Manufacturer: Murata Electronics North America Win Source Part Number: 409827-XM0830SK-TL13 01 Packaging: Reel - TR Circuit: SPDT Frequency - Lower: 800MHz Frequency - Upper: 2GHz Isolation @ Frequency: 28dB @ 3.5GHz (typ) Insertion Loss @ Frequency: 0.35dB @ 3.5GHz RF Type: AMPS, CDMA, GPS Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-QFN (2.5x2.5) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 409827-XM0830SK-TL1301
Packaging: Reel - TR
Circuit: SPDT
Frequency - Lower: 800MHz
Frequency - Upper: 2GHz
Isolation @ Frequency: 28dB @ 3.5GHz (typ)
Insertion Loss @ Frequency: 0.35dB @ 3.5GHz
RF Type: AMPS, CDMA, GPS
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 12-QFN (2.5x2.5)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 409827-XM0830SK-TL1301
Product Name RF Switches - XM0830SK-TL1301
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-404 4308RV-404XJLD , 4308RV-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details