Murata Electronics RF Switches XM0830SK-TL1301

Description
RF Switch IC AMPS, CDMA, GPS SPDT 2 GHz 12-QFN (2.5x2.5)
Description
RF Switch IC AMPS, CDMA, GPS SPDT 2 GHz 12-QFN (2.5x2.5)

Suppliers

Company
Product
Description
Supplier Links
RF Switches - XM0830SK-TL1301 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
XM0830SK-TL1301
RF Switches XM0830SK-TL1301
RF Switch IC AMPS, CDMA, GPS SPDT 2 GHz 12-QFN (2.5x2.5)

RF Switch IC AMPS, CDMA, GPS SPDT 2 GHz 12-QFN (2.5x2.5)

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number XM0830SK-TL1301
Product Name RF Switches
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 800 to 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC7522TR7TR-ND - DigiKey
Specs
Package Type Surface Mount; 9-XFLGA
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 5 to 3300 MHz
View Details
RF Coaxial Switches - NMS12ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 16000 MHz
Type Single Pole Twelve Throw; SP11T~SP12T(Terminated)
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
Reflective SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZASW-2-50DRA+ - Mini-Circuits
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz
Insertion Loss 1.3 to 4.5 dB
View Details
2 suppliers