Murata Electronics RF Switches - XM0825SF-TL1301 XM0825SF-TL1301

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 052864-XM0825SF-TL13 01 Packaging: Reel - TR Circuit: SP3T Frequency - Lower: 800MHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 19dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.5dB @ 2.5GHz RF Type: AMPS, CDMA, GPS Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-QFN (2.5x2.5) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 052864-XM0825SF-TL13 01 Packaging: Reel - TR Circuit: SP3T Frequency - Lower: 800MHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 19dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.5dB @ 2.5GHz RF Type: AMPS, CDMA, GPS Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-QFN (2.5x2.5) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Switches - XM0825SF-TL1301 - 052864-XM0825SF-TL1301 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - XM0825SF-TL1301
052864-XM0825SF-TL1301
RF Switches - XM0825SF-TL1301 052864-XM0825SF-TL1301
Manufacturer: Murata Electronics North America Win Source Part Number: 052864-XM0825SF-TL13 01 Packaging: Reel - TR Circuit: SP3T Frequency - Lower: 800MHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 19dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 0.5dB @ 2.5GHz RF Type: AMPS, CDMA, GPS Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-QFN (2.5x2.5) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 052864-XM0825SF-TL1301
Packaging: Reel - TR
Circuit: SP3T
Frequency - Lower: 800MHz
Frequency - Upper: 2.5GHz
Isolation @ Frequency: 19dB @ 2.5GHz (typ)
Insertion Loss @ Frequency: 0.5dB @ 2.5GHz
RF Type: AMPS, CDMA, GPS
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 12-QFN (2.5x2.5)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 052864-XM0825SF-TL1301
Product Name RF Switches - XM0825SF-TL1301
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-335 4308RV-335XJLD , 4308RV-335XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details