Murata Electronics Monolithic Crystals XDCAG46M350PGA00P0

Description
46.35MHz Center 670 Ohms Monolithic Crystal Filter Surface Mount 5dB 5kHz
Request a Quote Datasheet
Description
46.35MHz Center 670 Ohms Monolithic Crystal Filter Surface Mount 5dB 5kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monolithic Crystals - 490-XDCAG46M350PGA00P0TR-ND - DigiKey
Thief River Falls, MN, United States
Monolithic Crystals
490-XDCAG46M350PGA00P0TR-ND
Monolithic Crystals 490-XDCAG46M350PGA00P0TR-ND
46.35MHz Center 670 Ohms Monolithic Crystal Filter Surface Mount 5dB 5kHz

46.35MHz Center 670 Ohms Monolithic Crystal Filter Surface Mount 5dB 5kHz

Buy Now Datasheet
Monolithic Crystals - 490-XDCAG46M350PGA00P0CT-ND - DigiKey
Thief River Falls, MN, United States
Monolithic Crystals
490-XDCAG46M350PGA00P0CT-ND
Monolithic Crystals 490-XDCAG46M350PGA00P0CT-ND
46.35MHz Center 670 Ohms Monolithic Crystal Filter Surface Mount 5dB 5kHz

46.35MHz Center 670 Ohms Monolithic Crystal Filter Surface Mount 5dB 5kHz

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 490-XDCAG46M350PGA00P0TR-ND
Product Name Monolithic Crystals
Package / Form Factor Surface Mount; 6-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 1734339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
4 Pin Crystal C7S - C7S-8.000-18-1020-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 8 MHz
Load Capacitance 18 pF
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details
Crystals - XC1027TR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; HC-49/US
Features / Standards Lead-Free
Frequency Stability 50 ppm
View Details