Murata Electronics Monolithic Crystals XDCAF21M400RAA00P0

Description
21.4MHz Center 1.5 kOhms Monolithic Crystal Filter Surface Mount 2dB 7.5kHz
Request a Quote Datasheet
Description
21.4MHz Center 1.5 kOhms Monolithic Crystal Filter Surface Mount 2dB 7.5kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monolithic Crystals - 490-XDCAF21M400RAA00P0TR-ND - DigiKey
Thief River Falls, MN, United States
Monolithic Crystals
490-XDCAF21M400RAA00P0TR-ND
Monolithic Crystals 490-XDCAF21M400RAA00P0TR-ND
21.4MHz Center 1.5 kOhms Monolithic Crystal Filter Surface Mount 2dB 7.5kHz

21.4MHz Center 1.5 kOhms Monolithic Crystal Filter Surface Mount 2dB 7.5kHz

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 490-XDCAF21M400RAA00P0TR-ND
Product Name Monolithic Crystals
Package / Form Factor Surface Mount; 6-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystals - XC515TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystals - 2195-CM9V-T1A-32.768KHZ-9PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
3 suppliers
Crystal Units - 6719561 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details