Murata Electronics RF/IF and RFID - RF Transceiver Modules and Modems WT12-A-AI

Description
Win Source Part Number: 1235691-WT12-A-AI Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: WT Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v2.0 +EDR Data Rate: 2Mbps Antenna Type: Integrated, Chip Power - Output: 3dBm Sensitivity: -84dBm Utilized IC / Part: EM351 RF Family/Standard: Bluetooth Voltage - Supply: 3.3V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A002A1 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: Murata Electronics Other Names: 583-1112 Base Product Number: WT12 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1235691-WT12-A-AI Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: WT Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v2.0 +EDR Data Rate: 2Mbps Antenna Type: Integrated, Chip Power - Output: 3dBm Sensitivity: -84dBm Utilized IC / Part: EM351 RF Family/Standard: Bluetooth Voltage - Supply: 3.3V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A002A1 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: Murata Electronics Other Names: 583-1112 Base Product Number: WT12 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 1235691-WT12-A-AI - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1235691-WT12-A-AI
RF/IF and RFID - RF Transceiver Modules and Modems 1235691-WT12-A-AI
Win Source Part Number: 1235691-WT12-A-AI Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: WT Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v2.0 +EDR Data Rate: 2Mbps Antenna Type: Integrated, Chip Power - Output: 3dBm Sensitivity: -84dBm Utilized IC / Part: EM351 RF Family/Standard: Bluetooth Voltage - Supply: 3.3V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A002A1 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: Murata Electronics Other Names: 583-1112 Base Product Number: WT12 Product Status: Obsolete

Win Source Part Number: 1235691-WT12-A-AI
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Series: WT
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v2.0 +EDR
Data Rate: 2Mbps
Antenna Type: Integrated, Chip
Power - Output: 3dBm
Sensitivity: -84dBm
Utilized IC / Part: EM351
RF Family/Standard: Bluetooth
Voltage - Supply: 3.3V
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A002A1
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.79.0000
Mfr: Murata Electronics
Other Names: 583-1112
Base Product Number: WT12
Product Status: Obsolete

Buy Now
RF Transceiver Modules and Modems - WT12-A-AI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
WT12-A-AI
RF Transceiver Modules and Modems WT12-A-AI
Bluetooth Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Bluetooth Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers
Product Number 1235691-WT12-A-AI WT12-A-AI
Product Name RF/IF and RFID - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -84 dBm -84 dBm
Output Power 3 dBm 3 dBm
Unlock Full Specs
to access all available technical data

Similar Products

5.18 - 5.925 GHz 802.11ac/p Wi-Fi C-V2X Automotive Front End Module - QPF4554Q - Qorvo
Specs
Features RoHS
Operating Frequency 5180 to 5925 MHz
Package Type Surface Mount; QFN
View Details
RF Modules - 2307768 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 746-1046-ND - DigiKey
Specs
Device Type Rec-Trans
Applications Remote Control
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Transceiver Modules and Modems - XBP9B-DMST-042-ND - DigiKey
Specs
Radio Technique Frequency-Hopping Spread Spectrum
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
3 suppliers