Murata Electronics RF and Wireless - RF Transceiver Modules and Modems WSN802GP

Description
Win Source Part Number: 1380296-WSN802GP Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Package: Tray Product Status: Obsolete Frequency: 2.4GHz Package / Case: Module Base Product Number: WSN802 Mounting Type: Through Hole HTSUS: 8525.60.1050 REACH Status: REACH Unaffected ECCN: 5A002A1 RFM Voltage - Supply: 3V ~ 3.6V RF Family/Standard: WiFi Antenna Type: Antenna Not Included, U.FL Data Rate: 11Mbps Protocol: 802.11b/g Modulation: BPSK, CCK, DSSS, QPSK Power - Output: 10dBm Sensitivity: -92dBm Serial Interfaces: SPI, UART Current - Receiving: 150mA (Max) Current - Transmitting: 200mA (Max)
Request a Quote Datasheet
Description
Win Source Part Number: 1380296-WSN802GP Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Package: Tray Product Status: Obsolete Frequency: 2.4GHz Package / Case: Module Base Product Number: WSN802 Mounting Type: Through Hole HTSUS: 8525.60.1050 REACH Status: REACH Unaffected ECCN: 5A002A1 RFM Voltage - Supply: 3V ~ 3.6V RF Family/Standard: WiFi Antenna Type: Antenna Not Included, U.FL Data Rate: 11Mbps Protocol: 802.11b/g Modulation: BPSK, CCK, DSSS, QPSK Power - Output: 10dBm Sensitivity: -92dBm Serial Interfaces: SPI, UART Current - Receiving: 150mA (Max) Current - Transmitting: 200mA (Max)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver Modules and Modems - 1380296-WSN802GP - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver Modules and Modems
1380296-WSN802GP
RF and Wireless - RF Transceiver Modules and Modems 1380296-WSN802GP
Win Source Part Number: 1380296-WSN802GP Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Package: Tray Product Status: Obsolete Frequency: 2.4GHz Package / Case: Module Base Product Number: WSN802 Mounting Type: Through Hole HTSUS: 8525.60.1050 REACH Status: REACH Unaffected ECCN: 5A002A1 RFM Voltage - Supply: 3V ~ 3.6V RF Family/Standard: WiFi Antenna Type: Antenna Not Included, U.FL Data Rate: 11Mbps Protocol: 802.11b/g Modulation: BPSK, CCK, DSSS, QPSK Power - Output: 10dBm Sensitivity: -92dBm Serial Interfaces: SPI, UART Current - Receiving: 150mA (Max) Current - Transmitting: 200mA (Max)

Win Source Part Number: 1380296-WSN802GP
Category: RF and Wireless - RF Transceiver Modules and Modems
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Package: Tray
Product Status: Obsolete
Frequency: 2.4GHz
Package / Case: Module
Base Product Number: WSN802
Mounting Type: Through Hole
HTSUS: 8525.60.1050
REACH Status: REACH Unaffected
ECCN: 5A002A1 RFM
Voltage - Supply: 3V ~ 3.6V
RF Family/Standard: WiFi
Antenna Type: Antenna Not Included, U.FL
Data Rate: 11Mbps
Protocol: 802.11b/g
Modulation: BPSK, CCK, DSSS, QPSK
Power - Output: 10dBm
Sensitivity: -92dBm
Serial Interfaces: SPI, UART
Current - Receiving: 150mA (Max)
Current - Transmitting: 200mA (Max)

Buy Now Datasheet
RF Transceiver Modules and Modems - WSN802GP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
WSN802GP
RF Transceiver Modules and Modems WSN802GP
WiFi 802.11b/g Transceiver Module 2.4GHz Antenna Not Included, U.FL Through Hole

WiFi 802.11b/g Transceiver Module 2.4GHz Antenna Not Included, U.FL Through Hole

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers
Product Number 1380296-WSN802GP WSN802GP
Product Name RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -92 dBm -92 dBm
Output Power 10 dBm 10 dBm
Unlock Full Specs
to access all available technical data

Similar Products

24.25 - 27.5 GHz GaAs Front End Module - QPF4010 - Qorvo
Specs
Features RoHS
Operating Frequency 24250 to 27500 MHz
View Details
RF Modules - 2307768 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
RF Modem Modules - WHM900 - Radicom Research, Inc.
Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
RF Modulation Frequency Shift Key
Radio Technique Frequency-Hopping Spread Spectrum
View Details